Capital Lighting, Inc. 89383BLE-08 Exterior -Wall Mount 361067

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198908 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 1/2`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198908 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 1/2`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89383BLE-08 Exterior -Wall Mount - 361067 - Capital Lighting, Inc.
Columbus, OH, USA
89383BLE-08 Exterior -Wall Mount
361067
89383BLE-08 Exterior -Wall Mount 361067
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198908 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3/4`` W:4 3/4`` H:5 1/2`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Rust Patina
Product Name: Outdoor Lantern
UPC: 785652198908
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:4 3/4`` H:5 1/2``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361067
Product Name 89383BLE-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details