Capital Lighting, Inc. 89386BL-08 Exterior -Post/Pier Head 361064

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Post Fixture UPC: 785652211645 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Post Fixture UPC: 785652211645 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89386BL-08 Exterior -Post/Pier Head - 361064 - Capital Lighting, Inc.
Columbus, OH, USA
89386BL-08 Exterior -Post/Pier Head
361064
89386BL-08 Exterior -Post/Pier Head 361064
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: Outdoor Post Fixture UPC: 785652211645 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Rust Patina
Product Name: Outdoor Post Fixture
UPC: 785652211645
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361064
Product Name 89386BL-08 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details