Capital Lighting, Inc. 8938DBLE-15 Exterior -Wall Mount 361063

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor One Light Wall Fixture UPC: 785652204562 Category: Fluorescent Safety Rating: UL/cUL Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor One Light Wall Fixture UPC: 785652204562 Category: Fluorescent Safety Rating: UL/cUL Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8938DBLE-15 Exterior -Wall Mount - 361063 - Capital Lighting, Inc.
Columbus, OH, USA
8938DBLE-15 Exterior -Wall Mount
361063
8938DBLE-15 Exterior -Wall Mount 361063
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor One Light Wall Fixture UPC: 785652204562 Category: Fluorescent Safety Rating: UL/cUL Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Outdoor One Light Wall Fixture
UPC: 785652204562
Category: Fluorescent
Safety Rating: UL/cUL
Canopy: DP:3 11/32`` W:4 7/16`` H:5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361063
Product Name 8938DBLE-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details