PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 20.50
Length 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Weathered Copper
Product Name: Outdoor Wall Lantern One Light Weathered Copper Finish
UPC: 785652198755
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361047 |
| Product Name | 89273BLE-44 Exterior -Wall Mount |
| Application | Residential; Outdoor |