Capital Lighting, Inc. 8972BLE-12 Exterior -Wall Mount 361039

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Lantern One Light Black Finish UPC: 785652204838 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Lantern One Light Black Finish UPC: 785652204838 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8972BLE-12 Exterior -Wall Mount - 361039 - Capital Lighting, Inc.
Columbus, OH, USA
8972BLE-12 Exterior -Wall Mount
361039
8972BLE-12 Exterior -Wall Mount 361039
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 9.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Wall Lantern One Light Black Finish UPC: 785652204838 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 9.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Wall Lantern One Light Black Finish
UPC: 785652204838
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361039
Product Name 8972BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details