Capital Lighting, Inc. 89806BLE-15 Exterior -Wall Mt./Flush 361033

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652184895 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652184895 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
89806BLE-15 Exterior -Wall Mt./Flush - 361033 - Capital Lighting, Inc.
Columbus, OH, USA
89806BLE-15 Exterior -Wall Mt./Flush
361033
89806BLE-15 Exterior -Wall Mt./Flush 361033
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall Fixture UPC: 785652184895 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Length 4.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Bulkhead Wall Fixture
UPC: 785652184895
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361033
Product Name 89806BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details