Capital Lighting, Inc. TA100960 Lamps-Accent Lamps 360989

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Finish: Orange And Yellow and Green Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Finish: Orange And Yellow and Green Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA100960 Lamps-Accent Lamps - 360989 - Capital Lighting, Inc.
Columbus, OH, USA
TA100960 Lamps-Accent Lamps
360989
TA100960 Lamps-Accent Lamps 360989
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Length 18.00 Bulb Type: E-12 Qty: 1 Wattage: 7 Finish: Orange And Yellow and Green Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Length 18.00
Bulb
Type: E-12
Qty: 1
Wattage: 7
Finish: Orange And Yellow and Green
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360989
Product Name TA100960 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details