Capital Lighting, Inc. TA10607 Lamps-Accent Lamps 360987

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Length 9.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Length 9.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10607 Lamps-Accent Lamps - 360987 - Capital Lighting, Inc.
Columbus, OH, USA
TA10607 Lamps-Accent Lamps
360987
TA10607 Lamps-Accent Lamps 360987
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Length 9.50 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Length 9.50
Bulb
Type: E-12
Qty: 1
Wattage: 40
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360987
Product Name TA10607 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details