Capital Lighting, Inc. TA10799 Lamps-Accent Lamps 360984

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.75 Length 9.75 Bulb Type: E-12 Qty: 1 Wattage: 15 Finish: Green Amber Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.75 Length 9.75 Bulb Type: E-12 Qty: 1 Wattage: 15 Finish: Green Amber Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10799 Lamps-Accent Lamps - 360984 - Capital Lighting, Inc.
Columbus, OH, USA
TA10799 Lamps-Accent Lamps
360984
TA10799 Lamps-Accent Lamps 360984
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 9.75 Length 9.75 Bulb Type: E-12 Qty: 1 Wattage: 15 Finish: Green Amber Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 9.75
Length 9.75
Bulb
Type: E-12
Qty: 1
Wattage: 15
Finish: Green Amber
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360984
Product Name TA10799 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details