Capital Lighting, Inc. TA10810 Lamps-Accent Lamps 360981

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10810 Lamps-Accent Lamps - 360981 - Capital Lighting, Inc.
Columbus, OH, USA
TA10810 Lamps-Accent Lamps
360981
TA10810 Lamps-Accent Lamps 360981
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Length 7.00 Bulb Type: E-12 Qty: 1 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.00
Length 7.00
Bulb
Type: E-12
Qty: 1
Wattage: 25
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360981
Product Name TA10810 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details