PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Product Name: Glass Table Lamp
UPC: 020258102233
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 360951 |
| Product Name | PT10710 Lamps-Table Lamps |
| Application | Residential |