Capital Lighting, Inc. GT10170 Lamps-Table Lamps 360915

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Crystal Table Lamps Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Crystal Table Lamps Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10170 Lamps-Table Lamps - 360915 - Capital Lighting, Inc.
Columbus, OH, USA
GT10170 Lamps-Table Lamps
360915
GT10170 Lamps-Table Lamps 360915
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: Crystal Table Lamps Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: Crystal Table Lamps
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360915
Product Name GT10170 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details