Capital Lighting, Inc. GH10039 Flush Mounts-Other 360910

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Crystal/Metal Product Name: Flush Mount UPC: 020258094170 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Crystal/Metal Product Name: Flush Mount UPC: 020258094170 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10039 Flush Mounts-Other - 360910 - Capital Lighting, Inc.
Columbus, OH, USA
GH10039 Flush Mounts-Other
360910
GH10039 Flush Mounts-Other 360910
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 13.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Crystal/Metal Product Name: Flush Mount UPC: 020258094170 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 13.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Crystal/Metal
Product Name: Flush Mount
UPC: 020258094170
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360910
Product Name GH10039 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details