Capital Lighting, Inc. GW11037 Sconces-Double Candle 360908

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW11037 Sconces-Double Candle - 360908 - Capital Lighting, Inc.
Columbus, OH, USA
GW11037 Sconces-Double Candle
360908
GW11037 Sconces-Double Candle 360908
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.00 Bulb Type: E-12 Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.00
Bulb
Type: E-12
Qty: 2
Wattage: 40
Finish: Metal/Crystal
Product Name: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360908
Product Name GW11037 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details