Capital Lighting, Inc. GT11223 Lamps-Table Lamps 360906

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT11223 Lamps-Table Lamps - 360906 - Capital Lighting, Inc.
Columbus, OH, USA
GT11223 Lamps-Table Lamps
360906
GT11223 Lamps-Table Lamps 360906
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360906
Product Name GT11223 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details