Capital Lighting, Inc. GW10733 Sconces-Double Candle 360902

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Glass Product Name: Wall Sconce UPC: 020258102578 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Glass Product Name: Wall Sconce UPC: 020258102578 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10733 Sconces-Double Candle - 360902 - Capital Lighting, Inc.
Columbus, OH, USA
GW10733 Sconces-Double Candle
360902
GW10733 Sconces-Double Candle 360902
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Glass Product Name: Wall Sconce UPC: 020258102578 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Metal/Glass
Product Name: Wall Sconce
UPC: 020258102578
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360902
Product Name GW10733 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details