Capital Lighting, Inc. GW10732 Sconces-Double Candle 360900

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Two Light Wall Sconce UPC: 020258102561 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Two Light Wall Sconce UPC: 020258102561 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10732 Sconces-Double Candle - 360900 - Capital Lighting, Inc.
Columbus, OH, USA
GW10732 Sconces-Double Candle
360900
GW10732 Sconces-Double Candle 360900
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Metal/Crystal Product Name: Two Light Wall Sconce UPC: 020258102561 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Metal/Crystal
Product Name: Two Light Wall Sconce
UPC: 020258102561
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360900
Product Name GW10732 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details