Capital Lighting, Inc. 8995-3P SBZ Pendants-Bowl Style 360869

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015067 Category: Bowl Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015067 Category: Bowl Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8995-3P SBZ Pendants-Bowl Style - 360869 - Capital Lighting, Inc.
Columbus, OH, USA
8995-3P SBZ Pendants-Bowl Style
360869
8995-3P SBZ Pendants-Bowl Style 360869
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015067 Category: Bowl Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sovereign Bronze
Product Name: Three Light Pendant Bowl
UPC: 844375015067
Category: Bowl
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360869
Product Name 8995-3P SBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details