Capital Lighting, Inc. 8995-9 SBZ Mid. Chandeliers-Glass Up 360864

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sovereign Bronze Product Name: Nine Light Two Tier Chandelier UPC: 844375015081 Category: Chandelier Glass: Tea Stone Shipped Via: Truck Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sovereign Bronze Product Name: Nine Light Two Tier Chandelier UPC: 844375015081 Category: Chandelier Glass: Tea Stone Shipped Via: Truck Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8995-9 SBZ Mid. Chandeliers-Glass Up - 360864 - Capital Lighting, Inc.
Columbus, OH, USA
8995-9 SBZ Mid. Chandeliers-Glass Up
360864
8995-9 SBZ Mid. Chandeliers-Glass Up 360864
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Sovereign Bronze Product Name: Nine Light Two Tier Chandelier UPC: 844375015081 Category: Chandelier Glass: Tea Stone Shipped Via: Truck Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Sovereign Bronze
Product Name: Nine Light Two Tier Chandelier
UPC: 844375015081
Category: Chandelier
Glass: Tea Stone
Shipped Via: Truck
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360864
Product Name 8995-9 SBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details