Capital Lighting, Inc. 8995-BA3 SBZ Bathroom Fixtures-Three Lights 360863

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity UPC: 844375015104 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity UPC: 844375015104 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
8995-BA3 SBZ Bathroom Fixtures-Three Lights - 360863 - Capital Lighting, Inc.
Columbus, OH, USA
8995-BA3 SBZ Bathroom Fixtures-Three Lights
360863
8995-BA3 SBZ Bathroom Fixtures-Three Lights 360863
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 10 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sovereign Bronze Product Name: Three Light Vanity UPC: 844375015104 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 10
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sovereign Bronze
Product Name: Three Light Vanity
UPC: 844375015104
Category: Bath Fixture
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360863
Product Name 8995-BA3 SBZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details