Capital Lighting, Inc. 8995-M1L SBZ Mini Pendants-Rod 360860

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015135 Category: Mini Pendant Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015135 Category: Mini Pendant Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8995-M1L SBZ Mini Pendants-Rod - 360860 - Capital Lighting, Inc.
Columbus, OH, USA
8995-M1L SBZ Mini Pendants-Rod
360860
8995-M1L SBZ Mini Pendants-Rod 360860
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015135 Category: Mini Pendant Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sovereign Bronze
Product Name: One Light Mini Pendant
UPC: 844375015135
Category: Mini Pendant
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360860
Product Name 8995-M1L SBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details