Capital Lighting, Inc. 4081-SF SBZ Semi-Flush Mts.-Drum Shade 360845

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Light Convertible Semi-Flush UPC: 844375015043 Category: Semi-flush/Ceiling Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Light Convertible Semi-Flush UPC: 844375015043 Category: Semi-flush/Ceiling Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4081-SF SBZ Semi-Flush Mts.-Drum Shade - 360845 - Capital Lighting, Inc.
Columbus, OH, USA
4081-SF SBZ Semi-Flush Mts.-Drum Shade
360845
4081-SF SBZ Semi-Flush Mts.-Drum Shade 360845
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Light Convertible Semi-Flush UPC: 844375015043 Category: Semi-flush/Ceiling Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sovereign Bronze
Product Name: Two Light Convertible Semi-Flush
UPC: 844375015043
Category: Semi-flush/Ceiling
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360845
Product Name 4081-SF SBZ Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details