Capital Lighting, Inc. 4081-3P SBZ Pendants-Fabric Shade 360840

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015029 Category: Pendant Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015029 Category: Pendant Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4081-3P SBZ Pendants-Fabric Shade - 360840 - Capital Lighting, Inc.
Columbus, OH, USA
4081-3P SBZ Pendants-Fabric Shade
360840
4081-3P SBZ Pendants-Fabric Shade 360840
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 25.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sovereign Bronze Product Name: Three Light Pendant Bowl UPC: 844375015029 Category: Pendant Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 25.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sovereign Bronze
Product Name: Three Light Pendant Bowl
UPC: 844375015029
Category: Pendant
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360840
Product Name 4081-3P SBZ Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details