Capital Lighting, Inc. TA11036 Lamps-Accent Lamps 360799

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp UPC: 020258105630 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp UPC: 020258105630 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA11036 Lamps-Accent Lamps - 360799 - Capital Lighting, Inc.
Columbus, OH, USA
TA11036 Lamps-Accent Lamps
360799
TA11036 Lamps-Accent Lamps 360799
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp UPC: 020258105630 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Product Name: One Light Accent Lamp
UPC: 020258105630
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360799
Product Name TA11036 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details