Capital Lighting, Inc. TB11030 Lamps-Table Lamps 360798

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Tiffany Buffet Lamp UPC: 020258105548 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Tiffany Buffet Lamp UPC: 020258105548 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB11030 Lamps-Table Lamps - 360798 - Capital Lighting, Inc.
Columbus, OH, USA
TB11030 Lamps-Table Lamps
360798
TB11030 Lamps-Table Lamps 360798
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Tiffany Buffet Lamp UPC: 020258105548 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Tiffany Buffet Lamp
UPC: 020258105548
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360798
Product Name TB11030 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details