Capital Lighting, Inc. TA11200 Lamps-Accent Lamps 360796

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Mini Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Mini Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA11200 Lamps-Accent Lamps - 360796 - Capital Lighting, Inc.
Columbus, OH, USA
TA11200 Lamps-Accent Lamps
360796
TA11200 Lamps-Accent Lamps 360796
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.00 Length 13.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Mini Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.00
Length 13.00
Bulb
Type: E-12
Qty: 1
Wattage: 40
Product Name: Mini Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360796
Product Name TA11200 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details