Capital Lighting, Inc. TA11164 Lamps-Accent Lamps 360794

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Length 8.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Length 8.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA11164 Lamps-Accent Lamps - 360794 - Capital Lighting, Inc.
Columbus, OH, USA
TA11164 Lamps-Accent Lamps
360794
TA11164 Lamps-Accent Lamps 360794
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Length 8.25 Bulb Type: E-12 Qty: 1 Wattage: 60 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.25
Length 8.25
Bulb
Type: E-12
Qty: 1
Wattage: 60
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360794
Product Name TA11164 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details