Capital Lighting, Inc. TB100111 Lamps-Table Lamps 360791

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Uplight Buffet Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Uplight Buffet Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TB100111 Lamps-Table Lamps - 360791 - Capital Lighting, Inc.
Columbus, OH, USA
TB100111 Lamps-Table Lamps
360791
TB100111 Lamps-Table Lamps 360791
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Uplight Buffet Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Uplight Buffet Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360791
Product Name TB100111 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details