Capital Lighting, Inc. 5095 Sconces-Double Candle 360788

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Finish: Chestnut Product Name: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Finish: Chestnut Product Name: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5095 Sconces-Double Candle - 360788 - Capital Lighting, Inc.
Columbus, OH, USA
5095 Sconces-Double Candle
360788
5095 Sconces-Double Candle 360788
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Extension: 9 Bulb Type: Candelabra Finish: Chestnut Product Name: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Extension: 9
Bulb
Type: Candelabra
Finish: Chestnut
Product Name: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360788
Product Name 5095 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details