Capital Lighting, Inc. 5043 Sconces-Pocket 360784

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Moontide Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Moontide Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5043 Sconces-Pocket - 360784 - Capital Lighting, Inc.
Columbus, OH, USA
5043 Sconces-Pocket
360784
5043 Sconces-Pocket 360784
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gold Leaf/Majestic Silver Leaf Product Name: Moontide Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gold Leaf/Majestic Silver Leaf
Product Name: Moontide Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360784
Product Name 5043 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details