Capital Lighting, Inc. 5093 Sconces-Single Candle 360782

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Finish: Antique Silver Leaf/Gold Leaf Product Name: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Finish: Antique Silver Leaf/Gold Leaf Product Name: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5093 Sconces-Single Candle - 360782 - Capital Lighting, Inc.
Columbus, OH, USA
5093 Sconces-Single Candle
360782
5093 Sconces-Single Candle 360782
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Extension: 6 Bulb Type: Candelabra Finish: Antique Silver Leaf/Gold Leaf Product Name: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Extension: 6
Bulb
Type: Candelabra
Finish: Antique Silver Leaf/Gold Leaf
Product Name: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360782
Product Name 5093 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details