Capital Lighting, Inc. TF10746 Lamps-Floor Lamps 360776

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Floor Lamp UPC: 020258102714 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Floor Lamp UPC: 020258102714 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TF10746 Lamps-Floor Lamps - 360776 - Capital Lighting, Inc.
Columbus, OH, USA
TF10746 Lamps-Floor Lamps
360776
TF10746 Lamps-Floor Lamps 360776
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Floor Lamp UPC: 020258102714 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Floor Lamp
UPC: 020258102714
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360776
Product Name TF10746 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details