Capital Lighting, Inc. TH11196 Mini Pendants-Rod 360749

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH11196 Mini Pendants-Rod - 360749 - Capital Lighting, Inc.
Columbus, OH, USA
TH11196 Mini Pendants-Rod
360749
TH11196 Mini Pendants-Rod 360749
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 48.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 48.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360749
Product Name TH11196 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details