Capital Lighting, Inc. TH12075 Pendants-Bowl Style 360748

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH12075 Pendants-Bowl Style - 360748 - Capital Lighting, Inc.
Columbus, OH, USA
TH12075 Pendants-Bowl Style
360748
TH12075 Pendants-Bowl Style 360748
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 65.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Inverted Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 65.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Inverted Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360748
Product Name TH12075 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details