Capital Lighting, Inc. TH12071 Mini Pendants-Chain 360745

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: Pendant - Small Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: Pendant - Small Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH12071 Mini Pendants-Chain - 360745 - Capital Lighting, Inc.
Columbus, OH, USA
TH12071 Mini Pendants-Chain
360745
TH12071 Mini Pendants-Chain 360745
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: Pendant - Small Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Product Name: Pendant - Small
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360745
Product Name TH12071 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details