Capital Lighting, Inc. TH11201 Mini Pendants-Rod 360743

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH11201 Mini Pendants-Rod - 360743 - Capital Lighting, Inc.
Columbus, OH, USA
TH11201 Mini Pendants-Rod
360743
TH11201 Mini Pendants-Rod 360743
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 47.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 47.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360743
Product Name TH11201 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details