Capital Lighting, Inc. TH12063 Semi-Flush Mts.-Bowl Style 360742

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Semi-Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Semi-Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH12063 Semi-Flush Mts.-Bowl Style - 360742 - Capital Lighting, Inc.
Columbus, OH, USA
TH12063 Semi-Flush Mts.-Bowl Style
360742
TH12063 Semi-Flush Mts.-Bowl Style 360742
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Semi-Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Semi-Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360742
Product Name TH12063 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details