Capital Lighting, Inc. TH11202 Semi-Flush Mts.-Bowl Style 360741

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH11202 Semi-Flush Mts.-Bowl Style - 360741 - Capital Lighting, Inc.
Columbus, OH, USA
TH11202 Semi-Flush Mts.-Bowl Style
360741
TH11202 Semi-Flush Mts.-Bowl Style 360741
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.25 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360741
Product Name TH11202 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details