Capital Lighting, Inc. TH11203 Mini Pendants-Rod 360740

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH11203 Mini Pendants-Rod - 360740 - Capital Lighting, Inc.
Columbus, OH, USA
TH11203 Mini Pendants-Rod
360740
TH11203 Mini Pendants-Rod 360740
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360740
Product Name TH11203 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details