Capital Lighting, Inc. TT10759 Lamps-Table Lamps 360736

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258103186 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258103186 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10759 Lamps-Table Lamps - 360736 - Capital Lighting, Inc.
Columbus, OH, USA
TT10759 Lamps-Table Lamps
360736
TT10759 Lamps-Table Lamps 360736
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258103186 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Table Lamp
UPC: 020258103186
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360736
Product Name TT10759 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details