Capital Lighting, Inc. TT10749 Lamps-Table Lamps 360734

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258102745 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258102745 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10749 Lamps-Table Lamps - 360734 - Capital Lighting, Inc.
Columbus, OH, USA
TT10749 Lamps-Table Lamps
360734
TT10749 Lamps-Table Lamps 360734
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp UPC: 020258102745 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Table Lamp
UPC: 020258102745
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360734
Product Name TT10749 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details