Capital Lighting, Inc. TT10796 Lamps-Table Lamps 360733

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Hand Painted Purple Flower Table Lamp UPC: 020258103216 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Hand Painted Purple Flower Table Lamp UPC: 020258103216 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10796 Lamps-Table Lamps - 360733 - Capital Lighting, Inc.
Columbus, OH, USA
TT10796 Lamps-Table Lamps
360733
TT10796 Lamps-Table Lamps 360733
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Hand Painted Purple Flower Table Lamp UPC: 020258103216 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Hand Painted Purple Flower Table Lamp
UPC: 020258103216
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360733
Product Name TT10796 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details