Capital Lighting, Inc. TT10845 Lamps-Table Lamps 360732

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Table Lamp UPC: 020258103704 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Table Lamp UPC: 020258103704 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10845 Lamps-Table Lamps - 360732 - Capital Lighting, Inc.
Columbus, OH, USA
TT10845 Lamps-Table Lamps
360732
TT10845 Lamps-Table Lamps 360732
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 22.75 Bulb Type: Medium Qty: 2 Wattage: 100 Product Name: Two Light Table Lamp UPC: 020258103704 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 22.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Product Name: Two Light Table Lamp
UPC: 020258103704
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360732
Product Name TT10845 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details