Capital Lighting, Inc. TT11185 Lamps-Table Lamps 360718

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11185 Lamps-Table Lamps - 360718 - Capital Lighting, Inc.
Columbus, OH, USA
TT11185 Lamps-Table Lamps
360718
TT11185 Lamps-Table Lamps 360718
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360718
Product Name TT11185 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details