Capital Lighting, Inc. TT11049 Lamps-Table Lamps 360716

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11049 Lamps-Table Lamps - 360716 - Capital Lighting, Inc.
Columbus, OH, USA
TT11049 Lamps-Table Lamps
360716
TT11049 Lamps-Table Lamps 360716
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360716
Product Name TT11049 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details