Capital Lighting, Inc. TT11167 Lamps-Table Lamps 360715

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11167 Lamps-Table Lamps - 360715 - Capital Lighting, Inc.
Columbus, OH, USA
TT11167 Lamps-Table Lamps
360715
TT11167 Lamps-Table Lamps 360715
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: E-12
Qty: 2
Wattage: 60
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360715
Product Name TT11167 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details