Capital Lighting, Inc. TT60756 Lamps-Table Lamps 360701

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT60756 Lamps-Table Lamps - 360701 - Capital Lighting, Inc.
Columbus, OH, USA
TT60756 Lamps-Table Lamps
360701
TT60756 Lamps-Table Lamps 360701
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: E-12 Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: E-12
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360701
Product Name TT60756 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details