Capital Lighting, Inc. 9883 Mini Chandeliers-Candle 360691

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Chandelier, Small Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Chandelier, Small Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9883 Mini Chandeliers-Candle - 360691 - Capital Lighting, Inc.
Columbus, OH, USA
9883 Mini Chandeliers-Candle
360691
9883 Mini Chandeliers-Candle 360691
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino Product Name: Crystal Bud Chandelier, Small Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cupertino
Product Name: Crystal Bud Chandelier, Small
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360691
Product Name 9883 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details