Capital Lighting, Inc. 28453-GB Semi-Flush Mts.-Bowl Style 360689

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible

Suppliers

Company
Product
Description
Supplier Links
28453-GB Semi-Flush Mts.-Bowl Style - 360689 - Capital Lighting, Inc.
Columbus, OH, USA
28453-GB Semi-Flush Mts.-Bowl Style
360689
28453-GB Semi-Flush Mts.-Bowl Style 360689
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Golden Bronze Product Name: Three Light Semiflush Convertible

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Golden Bronze
Product Name: Three Light Semiflush Convertible

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360689
Product Name 28453-GB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details