Capital Lighting, Inc. 28461-GB Sconces-Other 360687

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
28461-GB Sconces-Other - 360687 - Capital Lighting, Inc.
Columbus, OH, USA
28461-GB Sconces-Other
360687
28461-GB Sconces-Other 360687
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.25 Bulb Qty: 1 Wattage: 60 Finish: Golden Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.25
Bulb
Qty: 1
Wattage: 60
Finish: Golden Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360687
Product Name 28461-GB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details